The XC9221B093MR is a step-down DC/DC controller IC from the XC9221 series, designed for efficient power conversion with output currents up to 3A. It supports PWM/PFM automatic switching for high efficiency across varying loads, with an internal switching frequency of 300kHz, 500kHz, or 1.0MHz. The output voltage is externally set using a 0.9V reference, and the soft-start time is externally configurable. It operates from a 2.8V to 16V input voltage range and is compatible with low ESR ceramic capacitors. Available in a SOT-25 package, it meets EU RoHS and Pb-free standards, with an operating ambient temperature range of -40℃ to +85℃.
Product overview: XC9221B093MR from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-XC9221B093MR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-XC9221B093MR |
| Product Name | Voltage Regulator IC |