The XC9220D095MRN is a step-down DC/DC controller IC designed for high-efficiency power supply configurations with output currents up to 3A, using external components including a transistor, coil, diode, and capacitors. It operates from an input voltage range of 2.8V to 16.0V and features an externally adjustable output voltage set by a 0.9V ±1.5% reference. The device operates at a switching frequency of 300kHz, 500kHz, or 1.0MHz, and includes an externally programmable soft-start function. It is available in SOT-25 packaging, supports ceramic output capacitors, and includes protection against short-circuit and under-voltage lockout. The IC is RoHS compliant, operates from -40°C to +85°C, and is not intended for safety-critical applications.
Product overview: XC9220D095MRN from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-XC9220D095MRN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-XC9220D095MRN |
| Product Name | Voltage Regulator IC |