Torex Semiconductor, Ltd. Buck 16V Step-Down DC-DC Converter IC XC9220C095MR

Description
16V Input Voltage, Step-Down DC/DC Controller ICs. Product overview: XC9220C095MR from Torex Semiconductor Ltd. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 16V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 16V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-XC9220C095MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16V Input Voltage, Step-Down DC/DC Controller ICs. Product overview: XC9220C095MR from Torex Semiconductor Ltd. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 16V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 16V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-XC9220C095MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 16V Step-Down DC-DC Converter IC - 739-XC9220C095MR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 16V Step-Down DC-DC Converter IC
739-XC9220C095MR
Buck 16V Step-Down DC-DC Converter IC 739-XC9220C095MR
16V Input Voltage, Step-Down DC/DC Controller ICs. Product overview: XC9220C095MR from Torex Semiconductor Ltd. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 16V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 16V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-XC9220C095MR can be used for catalog matching and distributor lookup.

16V Input Voltage, Step-Down DC/DC Controller ICs. Product overview: XC9220C095MR from Torex Semiconductor Ltd. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 16V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 16V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-XC9220C095MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-XC9220C095MR
Product Name Buck 16V Step-Down DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1228031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details