The XC9147G36CER-G is a synchronous step-up DC/DC converter from the XC9147/XC9148 series, designed to deliver a fixed output voltage of 3.6V with a maximum output current of 1.4A. It operates efficiently with an input voltage range of 0.9V to 6.0V, making it suitable for applications powered by single alkaline or nickel-metal hydride batteries. The device features a built-in 0.17Ω N-channel driver FET and a 0.2Ω synchronous P-channel switching FET, ensuring high efficiency. This regulator supports various output voltage settings from 1.8V to 5.5V in 0.1V increments, with a typical oscillation frequency of 1.2MHz or 3.0MHz, depending on the configuration. It includes several protection features such as thermal shutdown, current limit, and short circuit protection, enhancing reliability in portable and battery-operated devices. The XC9147G36CER-G is packaged in a compact USP-6C or SOT-89-5 package, compliant with EU RoHS standards, making it an environmentally friendly choice for engineers looking for a robust voltage regulation solution in their designs.
Boost Switching Regulator IC Positive Fixed 3.6V 1 Output 1.4A 6-UFDFN Exposed Pad
Boost Switching Regulator IC Positive Fixed 3.6V 1 Output 1.4A 6-UFDFN Exposed Pad
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-XC9147G36CER-GTR-ND | XC9147G36CER-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad |
| Special Features | Synchronous Rectification | |
| Output Voltage | 3.6 volts | 3.6 to ? volts |