Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA 6-XFBGA, WLBGA
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA 6-XFBGA, WLBGA
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-XC9145B33C0R-GTR-ND | XC9145B33C0R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | Other; 6-XFBGA, WLBGA | Other; 6-XFBGA, WLBGA |
| Special Features | Synchronous Rectification | |
| Output Voltage | 3.3 volts | 3.3 to ? volts |