The XC9142F25DMR-G is a synchronous step-up DC/DC converter designed to provide a fixed output voltage of 2.5V with a maximum output current of 500mA. It operates efficiently with an input voltage range of 0.65V to 6.0V, making it suitable for applications powered by single-cell batteries, including alkaline and nickel-metal hydride types. The device features a built-in oscillator that allows for frequency selection between 1.2MHz and 3.0MHz, catering to various application requirements. This regulator includes several protective features such as over-current limit and output short-circuit protection, ensuring reliable operation in demanding environments. The XC9142F25DMR-G also supports load disconnection functionality, which can be beneficial for applications requiring power management. It is packaged in a compact SOT-25 form factor and operates within a temperature range of -40°C to 85°C. The product is compliant with EU RoHS standards, indicating its environmentally friendly design.
Boost Switching Regulator IC Positive Fixed 2.5V 1 Output 500mA SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 2.5V 1 Output 500mA SC-74A, SOT-753
0.8A SYNCHRONOUS STEP-UP DC/DC C
0.8A SYNCHRONOUS STEP-UP DC/DC C
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9142F25DMR-G-ND | XC9142F25DMR-G | XC9142F25DMR-G | XC9142F25DMR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 2.5 volts | 2.5 to ? volts | 2.5 volts |