The XC9142F23DER-G is a synchronous step-up DC/DC converter capable of delivering up to 0.8A output current. It operates efficiently with a low ON resistance of 0.3Ω for both the N-channel driver and P-channel switching transistors. The device can start functioning with an input voltage as low as 0.9V, making it suitable for applications powered by a single alkaline or nickel-metal hydride battery. The output voltage is adjustable from 1.8V to 5.5V in 0.1V increments, allowing flexibility for various applications. This regulator features a selectable oscillation frequency of either 1.2MHz or 3.0MHz, which can be tailored to specific application requirements. It includes several protective functions such as over-current limit and output short-circuit protection. The XC9142F23DER-G is designed for use in portable devices, wearable technology, and other battery-operated equipment. It operates within a temperature range of -40°C to 85°C and is compliant with EU RoHS standards. The package options include SOT-25, USP-6C, and WLP-6-01, providing versatility in integration into different designs.
Boost Switching Regulator IC Positive Fixed 2.3V 1 Output 500mA 6-UFDFN Exposed Pad
0.8A SYNCHRONOUS STEP-UP DC/DC C
0.8A SYNCHRONOUS STEP-UP DC/DC C
Boost Switching Regulator IC Positive Fixed 2.3V 1 Output 500mA 6-UFDFN Exposed Pad
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9142F23DER-G-ND | XC9142F23DER-G | XC9142F23DER-G | XC9142F23DER-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 2.3 volts | 2.3 volts | 2.3 to ? volts |