IC REG BOOST 2.2V 500MA SOT25
Boost Switching Regulator IC Positive Fixed 2.2V 1 Output 500mA SC-74A, SOT-753
IC REG BOOST 2.2V 500MA SOT25
0.8A SYNCHRONOUS STEP-UP DC/DC C
IC REG BOOST 2.2V 500MA SOT25
Boost Switching Regulator IC Positive Fixed 2.2V 1 Output 500mA SC-74A, SOT-753
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-XC9142F22CMR-GCT-ND | XC9142F22CMR-G | XC9142F22CMR-G | XC9142F22CMR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 2.2 volts | 2.2 volts | 2.2 to ? volts |