Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9142E47C0R-G

Description
Boost Switching Regulator IC Positive Fixed 4.7V 1 Output 500mA 6-XFBGA, WLBGA
Request a Quote Datasheet
Description
Boost Switching Regulator IC Positive Fixed 4.7V 1 Output 500mA 6-XFBGA, WLBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - XC9142E47C0R-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
XC9142E47C0R-G-ND
Voltage Regulators - DC DC Switching Regulators XC9142E47C0R-G-ND
Boost Switching Regulator IC Positive Fixed 4.7V 1 Output 500mA 6-XFBGA, WLBGA

Boost Switching Regulator IC Positive Fixed 4.7V 1 Output 500mA 6-XFBGA, WLBGA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - XC9142E47C0R-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9142E47C0R-G
Voltage Regulators - DC DC Switching Regulators XC9142E47C0R-G
Boost Switching Regulator IC Positive Fixed 4.7V 1 Output 500mA 6-XFBGA, WLBGA

Boost Switching Regulator IC Positive Fixed 4.7V 1 Output 500mA 6-XFBGA, WLBGA

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
XC9142E47C0R-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators XC9142E47C0R-G
IC REG BOOST 4.7V 500MA 6WLP

IC REG BOOST 4.7V 500MA 6WLP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9142E47C0R-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9142E47C0R-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9142E47C0R-G
0.8A SYNCHRONOUS STEP-UP DC/DC C

0.8A SYNCHRONOUS STEP-UP DC/DC C

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XC9142E47C0R-G-ND XC9142E47C0R-G XC9142E47C0R-G XC9142E47C0R-G
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 6-XFBGA, WLBGA Other; 6-XFBGA, WLBGA
Special Features Synchronous Rectification
Output Voltage 4.7 volts 4.7 to ? volts 4.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Package Type Other; Tube
fsw 100 kHz
Duty Cycle 72
View Details
LM20146 6A, Adjustable Frequency Synchronous Buck  Regulator - LM20146MHX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP3050AR-3.3 - 910683-ADP3050AR-3.3 - Win Source Electronics
Specs
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers