Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9142E43C0R-G

Description
Boost Switching Regulator IC Positive Fixed 4.3V 1 Output 500mA 6-XFBGA, WLBGA
Request a Quote
Description
Boost Switching Regulator IC Positive Fixed 4.3V 1 Output 500mA 6-XFBGA, WLBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC9142E43C0R-G is a synchronous step-up DC/DC converter capable of delivering up to 0.8A output current. It operates with an input voltage range of 0.65V to 6.0V and can generate a fixed output voltage of 4.3V. The output voltage can be adjusted from 1.8V to 5.5V in 0.1V increments, making it versatile for various applications. The device features a built-in oscillator with selectable frequencies of 1.2MHz or 3.0MHz, allowing for optimization based on specific application requirements. This regulator includes several protective features such as over-current limit and output short-circuit protection. It also offers a load disconnection function, which is beneficial for applications requiring power management. The XC9142E43C0R-G is suitable for portable devices, wearable technology, and other battery-operated equipment, operating efficiently even with low input voltages. The product is compliant with EU RoHS standards and is available in compact packages like SOT-25 and WLP-6-01, making it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The XC9142E43C0R-G is a synchronous step-up DC/DC converter capable of delivering up to 0.8A output current. It operates with an input voltage range of 0.65V to 6.0V and can generate a fixed output voltage of 4.3V. The output voltage can be adjusted from 1.8V to 5.5V in 0.1V increments, making it versatile for various applications. The device features a built-in oscillator with selectable frequencies of 1.2MHz or 3.0MHz, allowing for optimization based on specific application requirements. This regulator includes several protective features such as over-current limit and output short-circuit protection. It also offers a load disconnection function, which is beneficial for applications requiring power management. The XC9142E43C0R-G is suitable for portable devices, wearable technology, and other battery-operated equipment, operating efficiently even with low input voltages. The product is compliant with EU RoHS standards and is available in compact packages like SOT-25 and WLP-6-01, making it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - XC9142E43C0R-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
XC9142E43C0R-G-ND
Voltage Regulators - DC DC Switching Regulators XC9142E43C0R-G-ND
Boost Switching Regulator IC Positive Fixed 4.3V 1 Output 500mA 6-XFBGA, WLBGA

Boost Switching Regulator IC Positive Fixed 4.3V 1 Output 500mA 6-XFBGA, WLBGA

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9142E43C0R-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9142E43C0R-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9142E43C0R-G
0.8A SYNCHRONOUS STEP-UP DC/DC C

0.8A SYNCHRONOUS STEP-UP DC/DC C

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - XC9142E43C0R-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9142E43C0R-G
Voltage Regulators - DC DC Switching Regulators XC9142E43C0R-G
Boost Switching Regulator IC Positive Fixed 4.3V 1 Output 500mA 6-XFBGA, WLBGA

Boost Switching Regulator IC Positive Fixed 4.3V 1 Output 500mA 6-XFBGA, WLBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XC9142E43C0R-G-ND XC9142E43C0R-G XC9142E43C0R-G
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 6-XFBGA, WLBGA Other; 6-XFBGA, WLBGA
Special Features Synchronous Rectification
Output Voltage 4.3 volts 4.3 to ? volts
Unlock Full Specs
to access all available technical data