The XC9142E35DER-G is a synchronous step-up DC/DC converter capable of delivering up to 0.8A output current. It operates efficiently with an input voltage range of 0.65V to 6.0V and can generate a fixed output voltage of 3.5V. The output voltage can be adjusted from 1.8V to 5.5V in 0.1V increments, making it versatile for various applications. The device features a built-in oscillator with selectable frequencies of 1.2MHz or 3.0MHz, allowing for optimization based on specific application requirements. This regulator includes several protective features such as over-current limit and output short-circuit protection. It also supports load disconnection and has a soft-start function to prevent inrush current. The XC9142E35DER-G is suitable for portable equipment, wearable devices, and other applications requiring efficient power management. It operates within a temperature range of -40°C to 85°C and is compliant with EU RoHS standards. The package options include SOT-25, USP-6C, and WLP-6-01.
Boost Switching Regulator IC Positive Fixed 3.5V 1 Output 500mA 6-UFDFN Exposed Pad
0.8A SYNCHRONOUS STEP-UP DC/DC C
Boost Switching Regulator IC Positive Fixed 3.5V 1 Output 500mA 6-UFDFN Exposed Pad
0.8A SYNCHRONOUS STEP-UP DC/DC C
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9142E35DER-G-ND | XC9142E35DER-G | XC9142E35DER-G | XC9142E35DER-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 3.5 volts | 3.5 volts | 3.5 to ? volts |