The XC9142D50D0R-G is a synchronous step-up DC/DC converter capable of delivering up to 0.8A output current. It operates efficiently with a low ON resistance of 0.3Ω for both the N-channel driver and P-channel switching transistors. This regulator can start functioning with an input voltage as low as 0.9V, making it suitable for applications powered by a single alkaline or nickel-metal hydride battery. The output voltage is adjustable from 1.8V to 5.5V in 0.1V increments, and the device supports oscillation frequencies of either 1.2MHz or 3.0MHz, allowing for flexibility in design. The XC9142D50D0R-G includes several protective features such as over-current limit and output short-circuit protection. It also offers a load disconnection function, which is beneficial for applications requiring power management. The device is designed for a wide range of applications, including portable equipment, wearable devices, and PC peripherals, and operates within an ambient temperature range of -40°C to 85°C. The product is compliant with EU RoHS standards, ensuring it is environmentally friendly.
Boost Switching Regulator IC Positive Fixed 5V 1 Output 500mA 6-XFBGA, WLBGA
0.8A SYNCHRONOUS STEP-UP DC/DC C
Boost Switching Regulator IC Positive Fixed 5V 1 Output 500mA 6-XFBGA, WLBGA
0.8A SYNCHRONOUS STEP-UP DC/DC C
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9142D50D0R-G-ND | XC9142D50D0R-G | XC9142D50D0R-G | XC9142D50D0R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-XFBGA, WLBGA | Other; 6-XFBGA, WLBGA | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 5 volts | 5 to ? volts | 5 volts |