Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9142D40CMR-G

Description
Boost Switching Regulator IC Positive Fixed 4V 1 Output 500mA SC-74A, SOT-753
Request a Quote Datasheet
Description
Boost Switching Regulator IC Positive Fixed 4V 1 Output 500mA SC-74A, SOT-753
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - XC9142D40CMR-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
XC9142D40CMR-G-ND
Voltage Regulators - DC DC Switching Regulators XC9142D40CMR-G-ND
Boost Switching Regulator IC Positive Fixed 4V 1 Output 500mA SC-74A, SOT-753

Boost Switching Regulator IC Positive Fixed 4V 1 Output 500mA SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - XC9142D40CMR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9142D40CMR-G
Voltage Regulators - DC DC Switching Regulators XC9142D40CMR-G
Boost Switching Regulator IC Positive Fixed 4V 1 Output 500mA SC-74A, SOT-753

Boost Switching Regulator IC Positive Fixed 4V 1 Output 500mA SC-74A, SOT-753

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - XC9142D40CMR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
XC9142D40CMR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators XC9142D40CMR-G
IC REG BOOST 4V 500MA SOT25

IC REG BOOST 4V 500MA SOT25

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9142D40CMR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9142D40CMR-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9142D40CMR-G
0.8A SYNCHRONOUS STEP-UP DC/DC C

0.8A SYNCHRONOUS STEP-UP DC/DC C

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XC9142D40CMR-G-ND XC9142D40CMR-G XC9142D40CMR-G XC9142D40CMR-G
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Synchronous Rectification
Output Voltage 4 volts 4 to ? volts 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM22677-Q1 5A SIMPLE SWITCHER, Step-Down Voltage Reg. with Synchronization or Adjustable Switching Frequency - LM22677QTJ-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; TO-263
View Details
5 suppliers
DC DC Switching Controllers - CHL8318-20-04CR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 56-VFQFN Exposed Pad
fsw 200 to 1000 kHz
View Details
3 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AR-5 - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
IOUT 1.2 amps
fsw 120 kHz
View Details