IC REG BOOST 3.3V 500MA SOT25
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA SC-74A, SOT-753
IC REG BOOST 3.3V 500MA SOT25
IC REG BOOST 3.3V 500MA SOT25
0.8A SYNCHRONOUS STEP-UP DC/DC C
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA SC-74A, SOT-753
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-XC9142D33CMR-GCT-ND | XC9142D33CMR-G | XC9142D33CMR-G | XC9142D33CMR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts |