Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9142D28CMR-G

Description
Boost Switching Regulator IC Positive Fixed 2.8V 1 Output 500mA SC-74A, SOT-753
Request a Quote
Description
Boost Switching Regulator IC Positive Fixed 2.8V 1 Output 500mA SC-74A, SOT-753
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC9142D28CMR-G is a synchronous step-up DC/DC converter capable of delivering up to 0.8A output current. It operates efficiently with a built-in N-channel driver and P-channel switching transistor, featuring an input voltage range from 0.65V to 6.0V. The output voltage can be set between 1.8V and 5.5V in 0.1V increments, making it suitable for various applications including portable and wearable devices. The device supports oscillation frequencies of either 1.2MHz or 3.0MHz, allowing flexibility in design. It includes protection features such as over-current limit and output short-circuit protection, enhancing reliability. The XC9142D28CMR-G is compliant with EU RoHS standards and operates within a temperature range of -40°C to 85°C, making it a robust choice for engineers looking for a reliable voltage regulation solution in battery-powered applications.

Datasheet Summary
Powered by GS/AI

The XC9142D28CMR-G is a synchronous step-up DC/DC converter capable of delivering up to 0.8A output current. It operates efficiently with a built-in N-channel driver and P-channel switching transistor, featuring an input voltage range from 0.65V to 6.0V. The output voltage can be set between 1.8V and 5.5V in 0.1V increments, making it suitable for various applications including portable and wearable devices. The device supports oscillation frequencies of either 1.2MHz or 3.0MHz, allowing flexibility in design. It includes protection features such as over-current limit and output short-circuit protection, enhancing reliability. The XC9142D28CMR-G is compliant with EU RoHS standards and operates within a temperature range of -40°C to 85°C, making it a robust choice for engineers looking for a reliable voltage regulation solution in battery-powered applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - XC9142D28CMR-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
XC9142D28CMR-G-ND
Voltage Regulators - DC DC Switching Regulators XC9142D28CMR-G-ND
Boost Switching Regulator IC Positive Fixed 2.8V 1 Output 500mA SC-74A, SOT-753

Boost Switching Regulator IC Positive Fixed 2.8V 1 Output 500mA SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - XC9142D28CMR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9142D28CMR-G
Voltage Regulators - DC DC Switching Regulators XC9142D28CMR-G
Boost Switching Regulator IC Positive Fixed 2.8V 1 Output 500mA SC-74A, SOT-753

Boost Switching Regulator IC Positive Fixed 2.8V 1 Output 500mA SC-74A, SOT-753

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - XC9142D28CMR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
XC9142D28CMR-G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators XC9142D28CMR-G
0.8A SYNCHRONOUS STEP-UP DC/DC C

0.8A SYNCHRONOUS STEP-UP DC/DC C

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9142D28CMR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9142D28CMR-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9142D28CMR-G
0.8A SYNCHRONOUS STEP-UP DC/DC C

0.8A SYNCHRONOUS STEP-UP DC/DC C

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XC9142D28CMR-G-ND XC9142D28CMR-G XC9142D28CMR-G XC9142D28CMR-G
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Synchronous Rectification
Output Voltage 2.8 volts 2.8 to ? volts 2.8 volts
Unlock Full Specs
to access all available technical data