The XC9142C53D0R-G is a synchronous step-up DC/DC converter capable of delivering up to 0.8A output current. It operates efficiently with an input voltage range of 0.65V to 6.0V and can generate a fixed output voltage of 5.3V. The device features a built-in N-channel driver transistor and a P-channel switching transistor, both with low ON resistance, enhancing efficiency. The output voltage can be adjusted from 1.8V to 5.5V in 0.1V increments, making it versatile for various applications. This regulator supports two oscillation frequencies, 1.2MHz and 3.0MHz, allowing for customization based on specific application requirements. It includes several protection features such as over-current limit and output short-circuit protection. The XC9142C53D0R-G is suitable for portable devices, wearable technology, and other applications requiring efficient power management. It operates within a temperature range of -40°C to 85°C and is compliant with EU RoHS standards.
Boost Switching Regulator IC Positive Fixed 5.3V 1 Output 500mA 6-XFBGA, WLBGA
0.8A SYNCHRONOUS STEP-UP DC/DC C
Boost Switching Regulator IC Positive Fixed 5.3V 1 Output 500mA 6-XFBGA, WLBGA
0.8A SYNCHRONOUS STEP-UP DC/DC C
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9142C53D0R-G-ND | XC9142C53D0R-G | XC9142C53D0R-G | XC9142C53D0R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-XFBGA, WLBGA | Other; 6-XFBGA, WLBGA | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 5.3 volts | 5.3 volts | 5.3 to ? volts |