The XC9142A30C0R-G is a synchronous step-up DC/DC converter capable of delivering up to 0.8A output current. It operates efficiently with an input voltage range of 0.65V to 6.0V and can generate a fixed output voltage of 3.0V. The output voltage can be adjusted from 1.8V to 5.5V in 0.1V increments, making it versatile for various applications. The device features a built-in oscillator with selectable frequencies of 1.2MHz or 3.0MHz, allowing customization based on specific application requirements. This regulator includes several protective features such as over-current limit and output short-circuit protection. It also supports load disconnection and CL auto discharge functions, enhancing its usability in portable and battery-operated devices. The XC9142A30C0R-G is suitable for applications in portable equipment, wearable devices, and PC peripherals, and operates within a temperature range of -40°C to 85°C. The product is compliant with EU RoHS standards and is available in compact SOT-25, USP-6C, and WLP-6-01 packages.
Boost Switching Regulator IC Positive Fixed 3V 1 Output 500mA 6-XFBGA, WLBGA
Boost Switching Regulator IC Positive Fixed 3V 1 Output 500mA 6-XFBGA, WLBGA
0.8A SYNCHRONOUS STEP-UP DC/DC C
0.8A SYNCHRONOUS STEP-UP DC/DC C
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9142A30C0R-G-ND | XC9142A30C0R-G | XC9142A30C0R-G | XC9142A30C0R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-XFBGA, WLBGA | Other; 6-XFBGA, WLBGA | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 3 volts | 3 to ? volts | 3 volts |