Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9141E54CMR-G

Description
Boost Switching Regulator IC Positive Fixed 5.4V 1 Output 500mA SC-74A, SOT-753
Request a Quote
Description
Boost Switching Regulator IC Positive Fixed 5.4V 1 Output 500mA SC-74A, SOT-753
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC9141E54CMR-G is a synchronous step-up DC/DC converter capable of delivering up to 0.8A output current. It operates efficiently with a built-in N-channel driver transistor and a P-channel switching transistor, featuring an ON resistance of 0.3Ω. The device can start functioning with an input voltage as low as 0.9V to produce a stable output voltage of 3.3V under a 100Ω load, making it suitable for applications powered by a single alkaline or nickel-metal hydride battery. The output voltage is adjustable from 1.8V to 5.5V in 0.1V increments, and the device supports oscillation frequencies of either 1.2MHz or 3.0MHz, allowing for flexibility in design. The XC9141E54CMR-G includes several protective features such as over-current limit and output short-circuit protection, ensuring reliability in various applications. It is designed for use in portable equipment, wearable devices, and other battery-operated applications, with an operating temperature range of -40°C to 85°C. The product is compliant with EU RoHS standards and is available in compact SOT-25, USP-6C, and WLP-6-01 packages.

Datasheet Summary
Powered by GS/AI

The XC9141E54CMR-G is a synchronous step-up DC/DC converter capable of delivering up to 0.8A output current. It operates efficiently with a built-in N-channel driver transistor and a P-channel switching transistor, featuring an ON resistance of 0.3Ω. The device can start functioning with an input voltage as low as 0.9V to produce a stable output voltage of 3.3V under a 100Ω load, making it suitable for applications powered by a single alkaline or nickel-metal hydride battery. The output voltage is adjustable from 1.8V to 5.5V in 0.1V increments, and the device supports oscillation frequencies of either 1.2MHz or 3.0MHz, allowing for flexibility in design. The XC9141E54CMR-G includes several protective features such as over-current limit and output short-circuit protection, ensuring reliability in various applications. It is designed for use in portable equipment, wearable devices, and other battery-operated applications, with an operating temperature range of -40°C to 85°C. The product is compliant with EU RoHS standards and is available in compact SOT-25, USP-6C, and WLP-6-01 packages.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - XC9141E54CMR-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
XC9141E54CMR-G-ND
Voltage Regulators - DC DC Switching Regulators XC9141E54CMR-G-ND
Boost Switching Regulator IC Positive Fixed 5.4V 1 Output 500mA SC-74A, SOT-753

Boost Switching Regulator IC Positive Fixed 5.4V 1 Output 500mA SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - XC9141E54CMR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9141E54CMR-G
Voltage Regulators - DC DC Switching Regulators XC9141E54CMR-G
Boost Switching Regulator IC Positive Fixed 5.4V 1 Output 500mA SC-74A, SOT-753

Boost Switching Regulator IC Positive Fixed 5.4V 1 Output 500mA SC-74A, SOT-753

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - XC9141E54CMR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
XC9141E54CMR-G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators XC9141E54CMR-G
0.8A SYNCHRONOUS STEP-UP DC/DC C

0.8A SYNCHRONOUS STEP-UP DC/DC C

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9141E54CMR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9141E54CMR-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9141E54CMR-G
0.8A SYNCHRONOUS STEP-UP DC/DC C

0.8A SYNCHRONOUS STEP-UP DC/DC C

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XC9141E54CMR-G-ND XC9141E54CMR-G XC9141E54CMR-G XC9141E54CMR-G
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Synchronous Rectification
Output Voltage 5.4 volts 5.4 to ? volts 5.4 volts
Unlock Full Specs
to access all available technical data