The XC9141E53DER-G is a synchronous step-up DC/DC converter capable of delivering up to 0.8A output current. It operates efficiently with a built-in 0.3Ω N-channel driver and a 0.3Ω P-channel switching transistor. The device can start functioning with an input voltage as low as 0.9V to produce a 3.3V output, making it suitable for applications powered by a single alkaline or nickel metal hydride battery. The output voltage is adjustable from 1.8V to 5.5V in 0.1V increments, and the device features selectable oscillation frequencies of 1.2MHz or 3.0MHz. The XC9141E53DER-G includes various protection features such as over-current limit and output short-circuit protection. It also supports multiple operational modes, including load disconnection and CL discharge functions, enhancing its versatility for different applications. The operating temperature range is from -40°C to 85°C, and the product is compliant with EU RoHS standards. This regulator is suitable for portable devices, wearable technology, and other applications requiring efficient power management.
Boost Switching Regulator IC Positive Fixed 5.3V 1 Output 500mA 6-UFDFN Exposed Pad
IC REG BOOST 5.3V 500MA 6USPC
0.8A SYNCHRONOUS STEP-UP DC/DC C
Boost Switching Regulator IC Positive Fixed 5.3V 1 Output 500mA 6-UFDFN Exposed Pad
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9141E53DER-G-ND | XC9141E53DER-G | XC9141E53DER-G | XC9141E53DER-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 5.3 volts | 5.3 volts | 5.3 to ? volts |