Boost Switching Regulator IC Positive Fixed 5.1V 1 Output 500mA SC-74A, SOT-753
0.8A SYNCHRONOUS STEP-UP DC/DC C
Boost Switching Regulator IC Positive Fixed 5.1V 1 Output 500mA SC-74A, SOT-753
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9141E51CMR-G-ND | XC9141E51CMR-G | XC9141E51CMR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 5.1 volts | 5.1 to ? volts |