Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9141E49DMR-G

Description
Boost Switching Regulator IC Positive Fixed 4.9V 1 Output 500mA SC-74A, SOT-753
Request a Quote Datasheet
Description
Boost Switching Regulator IC Positive Fixed 4.9V 1 Output 500mA SC-74A, SOT-753
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - XC9141E49DMR-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
XC9141E49DMR-G-ND
Voltage Regulators - DC DC Switching Regulators XC9141E49DMR-G-ND
Boost Switching Regulator IC Positive Fixed 4.9V 1 Output 500mA SC-74A, SOT-753

Boost Switching Regulator IC Positive Fixed 4.9V 1 Output 500mA SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - XC9141E49DMR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9141E49DMR-G
Voltage Regulators - DC DC Switching Regulators XC9141E49DMR-G
Boost Switching Regulator IC Positive Fixed 4.9V 1 Output 500mA SC-74A, SOT-753

Boost Switching Regulator IC Positive Fixed 4.9V 1 Output 500mA SC-74A, SOT-753

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - XC9141E49DMR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
XC9141E49DMR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators XC9141E49DMR-G
IC REG BOOST 4.9V 500MA SOT25

IC REG BOOST 4.9V 500MA SOT25

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9141E49DMR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9141E49DMR-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9141E49DMR-G
0.8A SYNCHRONOUS STEP-UP DC/DC C

0.8A SYNCHRONOUS STEP-UP DC/DC C

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XC9141E49DMR-G-ND XC9141E49DMR-G XC9141E49DMR-G XC9141E49DMR-G
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Synchronous Rectification
Output Voltage 4.9 volts 4.9 to ? volts 4.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tube
fsw 100 kHz
Duty Cycle 72
View Details
LM22673 3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit - LM22673MR-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers