Boost Switching Regulator IC Positive Fixed 3.6V 1 Output 500mA 6-XFBGA, WLBGA
0.8A SYNCHRONOUS STEP-UP DC/DC C
0.8A SYNCHRONOUS STEP-UP DC/DC C
Boost Switching Regulator IC Positive Fixed 3.6V 1 Output 500mA 6-XFBGA, WLBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9141E36C0R-G-ND | XC9141E36C0R-G | XC9141E36C0R-G | XC9141E36C0R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-XFBGA, WLBGA | Other; 6-XFBGA, WLBGA | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 3.6 volts | 3.6 volts | 3.6 to ? volts |