The XC9141D46DMR-G is a synchronous step-up DC/DC converter capable of delivering up to 0.8A output current. It operates efficiently with a built-in N-channel driver and P-channel switching transistor, featuring an input voltage range from 0.65V to 6.0V. The output voltage can be adjusted between 1.8V and 5.5V in 0.1V increments, making it suitable for various applications, including portable and wearable devices. The device supports oscillation frequencies of either 1.2MHz or 3.0MHz, allowing flexibility in design. It includes several protective features such as over-current limit and output short-circuit protection. The XC9141D46DMR-G is packaged in a compact SOT-25 format and is compliant with EU RoHS standards. Its operational temperature range is from -40°C to 85°C, making it suitable for a wide range of environments.
Boost Switching Regulator IC Positive Fixed 4.6V 1 Output 500mA SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 4.6V 1 Output 500mA SC-74A, SOT-753
0.8A SYNCHRONOUS STEP-UP DC/DC C
0.8A SYNCHRONOUS STEP-UP DC/DC C
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9141D46DMR-G-ND | XC9141D46DMR-G | XC9141D46DMR-G | XC9141D46DMR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 4.6 volts | 4.6 to ? volts | 4.6 volts |