Torex Semiconductor, Ltd. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - XC9121B091MR XC9121B091MR

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 721192-XC9121B091MR Manufacturer Homepage: www.torex.co.jp RoHS State: Request Verification Reference case: SOT23 Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 721192-XC9121B091MR Manufacturer Homepage: www.torex.co.jp RoHS State: Request Verification Reference case: SOT23 Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - XC9121B091MR - 721192-XC9121B091MR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - XC9121B091MR
721192-XC9121B091MR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - XC9121B091MR 721192-XC9121B091MR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 721192-XC9121B091MR Manufacturer Homepage: www.torex.co.jp RoHS State: Request Verification Reference case: SOT23 Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 721192-XC9121B091MR
Manufacturer Homepage: www.torex.co.jp
RoHS State: Request Verification
Reference case: SOT23
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 721192-XC9121B091MR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - XC9121B091MR
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 5962-8768105VEA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Voltage Regulators - DC DC Switching Regulators - A8697ELJ-T-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
4 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8112A-12CRT - Lingto Electronic Limited
Specs
Special Features Enable, Power Good
fsw 200 to 1200 kHz
View Details
2 suppliers
Switching Regulators - 2448635P - RS Components, Ltd.
Specs
IOUT 0.6000 amps
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details