Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 415360-XC9111C331MR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable (Programmable)
Topology: Boost
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 400mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-25
Purpose: Step-Up
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.5V
Maximum Output Voltage: 7V
Minimum Input Voltage: 0.9V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 415360-XC9111C331MR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC9111C331MR |
| Configuration / Function | Boost |
| Output Voltage Type | Adjustable / Variable; Adjustable (Programmable) |
| Package Type | Other; SOT-25 |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |