Torex Semiconductor, Ltd. Power Distribution Switches, Load Drivers XC8109BD10ER-G

Description
Power Switch/Driver 1:1 P-Channel 900mA 6-USPC (1.8x2)
Description
Power Switch/Driver 1:1 P-Channel 900mA 6-USPC (1.8x2)
Datasheet
Datasheet Summary
Powered by GS/AI

The XC8109BD10ER-G is a P-channel MOSFET power switch IC designed for efficient power distribution with a low ON resistance of 85mΩ at 5.0V. It supports an input voltage range of 2.5V to 5.5V and can handle a maximum output current of 0.9A. The device incorporates several protective features, including current limiting, reverse current prevention, thermal shutdown, and under-voltage lockout (UVLO). A flag output indicates the status of the power switch, providing a low-level signal during over-current or overheating conditions. The XC8109BD10ER-G is suitable for applications such as set-top boxes, digital TVs, PCs, USB ports, and HDMI devices. It operates within a temperature range of -40°C to 105°C and is packaged in a USP-6C format, compliant with EU RoHS standards. The current limit can be adjusted using an external resistor, and the CE pin allows for selectable logic levels for activation. The device also features a soft-start function and a typical current limit response time of 2Oºs.

Datasheet Summary
Powered by GS/AI

The XC8109BD10ER-G is a P-channel MOSFET power switch IC designed for efficient power distribution with a low ON resistance of 85mΩ at 5.0V. It supports an input voltage range of 2.5V to 5.5V and can handle a maximum output current of 0.9A. The device incorporates several protective features, including current limiting, reverse current prevention, thermal shutdown, and under-voltage lockout (UVLO). A flag output indicates the status of the power switch, providing a low-level signal during over-current or overheating conditions. The XC8109BD10ER-G is suitable for applications such as set-top boxes, digital TVs, PCs, USB ports, and HDMI devices. It operates within a temperature range of -40°C to 105°C and is packaged in a USP-6C format, compliant with EU RoHS standards. The current limit can be adjusted using an external resistor, and the CE pin allows for selectable logic levels for activation. The device also features a soft-start function and a typical current limit response time of 2Oºs.

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Switches, Load Drivers - XC8109BD10ER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
XC8109BD10ER-G
Power Distribution Switches, Load Drivers XC8109BD10ER-G
Power Switch/Driver 1:1 P-Channel 900mA 6-USPC (1.8x2)

Power Switch/Driver 1:1 P-Channel 900mA 6-USPC (1.8x2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number XC8109BD10ER-G
Product Name Power Distribution Switches, Load Drivers
Driver Type High-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
Output Current 0.9000 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS29/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A2557KLBTR-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
PMIC - PMIC - Gate Drivers - 1EDI20N12AFXUMA1 - 760766-1EDI20N12AFXUMA1 - Win Source Electronics
Specs
Driver Type High-side; Low-side
Output Configuration Noninverting
Output Current 3.5 amps
View Details
6 suppliers
 - 74AHC573PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT360
Packing Method Tape Reel; Tape & Reel; Other
View Details