Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 721188-XC8109AD10ER-
Packaging: Tape and Reel
Features: Slew Rate Controlled, Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO
Supply Voltage: Not Required
Output Configuration: High Side
Family Name: XC8109AD10ER-G
Categories: Integrated Circuits
Supplier Device Package: 6-USPC (1.8x2)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 6-UFDFN Exposed Pad
Current - Output (Maximum): 900mA
ECCN: EAR99
Country of Origin: Japan
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Load Voltage (V): 2.5V ~ 5.5V
Rds On: 85mOhm
IC PWR SWITCH P-CHAN 1:1 6USPC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | XC8109AD10ER-G | XC8109AD10ER-G |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - XC8109AD10ER-G | PMIC - Power Distribution Switches, Load Drivers |
| Outlets | P-Channel |