Torex Semiconductor, Ltd. PMIC - PMIC - Power Distribution Switches, Load Drivers - XC8107AD15MR-G XC8107AD15MR-G

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 939655-XC8107AD15MR- G Series: XC8107 Operating Temperature Range: -40°C ~ 105°C (TA) Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Supply Voltage: Not Required Family Name: XC8107 Categories: Integrated Circuits (ICs) Case / Package: SOT-25-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 939655-XC8107AD15MR- G Series: XC8107 Operating Temperature Range: -40°C ~ 105°C (TA) Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Supply Voltage: Not Required Family Name: XC8107 Categories: Integrated Circuits (ICs) Case / Package: SOT-25-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - XC8107AD15MR-G
XC8107AD15MR-G
PMIC - PMIC - Power Distribution Switches, Load Drivers - XC8107AD15MR-G XC8107AD15MR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 939655-XC8107AD15MR- G Series: XC8107 Operating Temperature Range: -40°C ~ 105°C (TA) Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Supply Voltage: Not Required Family Name: XC8107 Categories: Integrated Circuits (ICs) Case / Package: SOT-25-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 939655-XC8107AD15MR-G
Series: XC8107
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: Reel - TR
Package: SC-74A, SOT-753
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: XC8107
Categories: Integrated Circuits (ICs)
Case / Package: SOT-25-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - XC8107AD15MR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
XC8107AD15MR-G
PMIC - Power Distribution Switches, Load Drivers XC8107AD15MR-G
IC PWR SWITCH P-CHAN 1:1 SOT25

IC PWR SWITCH P-CHAN 1:1 SOT25

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number XC8107AD15MR-G XC8107AD15MR-G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - XC8107AD15MR-G PMIC - Power Distribution Switches, Load Drivers
Current 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details