Torex Semiconductor, Ltd. PMIC - PMIC - Power Distribution Switches, Load Drivers - XC8107AC05MR-G XC8107AC05MR-G

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1281861-XC8107AC05MR -G Packaging: Tape and Reel Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: SOT-25 Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.torex.co.jp Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Load Voltage (V): 2.5V ~ 5.5V Rds On: 104mOhm
Request a Quote Datasheet
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1281861-XC8107AC05MR -G Packaging: Tape and Reel Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: SOT-25 Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.torex.co.jp Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Load Voltage (V): 2.5V ~ 5.5V Rds On: 104mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - XC8107AC05MR-G
XC8107AC05MR-G
PMIC - PMIC - Power Distribution Switches, Load Drivers - XC8107AC05MR-G XC8107AC05MR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1281861-XC8107AC05MR -G Packaging: Tape and Reel Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: SOT-25 Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.torex.co.jp Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Load Voltage (V): 2.5V ~ 5.5V Rds On: 104mOhm

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1281861-XC8107AC05MR-G
Packaging: Tape and Reel
Features: Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: SOT-25
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.torex.co.jp
Manufacturer Package: SC-74A, SOT-753
Current - Output (Maximum): 500mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Load Voltage (V): 2.5V ~ 5.5V
Rds On: 104mOhm

Buy Now
PMIC - Power Distribution Switches, Load Drivers - XC8107AC05MR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
XC8107AC05MR-G
PMIC - Power Distribution Switches, Load Drivers XC8107AC05MR-G
IC PWR SWITCH P-CHAN 1:1 SOT25

IC PWR SWITCH P-CHAN 1:1 SOT25

Supplier's Site Datasheet
Power Load Sw, High Side, -40 To 105Degc Rohs Compliant Torex - 84AH1195 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 105Degc Rohs Compliant Torex
84AH1195
Power Load Sw, High Side, -40 To 105Degc Rohs Compliant Torex 84AH1195
POWER LOAD SW, HIGH SIDE, -40 TO 105DEGC ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, -40 TO 105DEGC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number XC8107AC05MR-G XC8107AC05MR-G 84AH1195
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - XC8107AC05MR-G PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, -40 To 105Degc Rohs Compliant Torex
Outlets P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 637936 - RS Components, Ltd.
Specs
Number of Outlets 3
Outlets Type F
View Details