Torex Semiconductor, Ltd. PMIC - PMIC - Power Distribution Switches, Load Drivers - XC8102AA01GR-G XC8102AA01GR-G

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 214420-XC8102AA01GR- G Packaging: Reel - TR Features: Load Discharge Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Load: 1.2 V to 6 V Rds On (Typ): 350 mOhm Family Name: XC8102 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-USP (1.2x1.6) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TCK111G; TCK102G,LF(S; MAX14713EWL+; TCK111G,LF; Introduction Date: April 30, 2009 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 214420-XC8102AA01GR- G Packaging: Reel - TR Features: Load Discharge Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Load: 1.2 V to 6 V Rds On (Typ): 350 mOhm Family Name: XC8102 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-USP (1.2x1.6) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TCK111G; TCK102G,LF(S; MAX14713EWL+; TCK111G,LF; Introduction Date: April 30, 2009 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - XC8102AA01GR-G
XC8102AA01GR-G
PMIC - PMIC - Power Distribution Switches, Load Drivers - XC8102AA01GR-G XC8102AA01GR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 214420-XC8102AA01GR- G Packaging: Reel - TR Features: Load Discharge Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Load: 1.2 V to 6 V Rds On (Typ): 350 mOhm Family Name: XC8102 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-USP (1.2x1.6) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TCK111G; TCK102G,LF(S; MAX14713EWL+; TCK111G,LF; Introduction Date: April 30, 2009 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 214420-XC8102AA01GR-G
Packaging: Reel - TR
Features: Load Discharge
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed)
Number of Outputs: 1
Current - Output (Max): 400mA
Voltage - Load: 1.2 V to 6 V
Rds On (Typ): 350 mOhm
Family Name: XC8102
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-USP (1.2x1.6)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TCK111G; TCK102G,LF(S; MAX14713EWL+; TCK111G,LF;
Introduction Date: April 30, 2009
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ic, Load Switch, 400Ma, Usp-4; Input Voltage Torex - 84R0761 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Load Switch, 400Ma, Usp-4; Input Voltage Torex
84R0761
Ic, Load Switch, 400Ma, Usp-4; Input Voltage Torex 84R0761
IC, LOAD SWITCH, 400MA, USP-4; Input Voltage:6V; Current Limit:480mA; On State Resistance:0.35ohm; No. of Pins:4Pins; On / Enable Input Polarity:Active High; No. of Outputs:1Outputs; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, LOAD SWITCH, 400MA, USP-4; Input Voltage:6V; Current Limit:480mA; On State Resistance:0.35ohm; No. of Pins:4Pins; On / Enable Input Polarity:Active High; No. of Outputs:1Outputs; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - XC8102AA01GR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
XC8102AA01GR-G
PMIC - Power Distribution Switches, Load Drivers XC8102AA01GR-G
IC PWR SWITCH P-CHAN 1:1 4USP

IC PWR SWITCH P-CHAN 1:1 4USP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number XC8102AA01GR-G 84R0761 XC8102AA01GR-G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - XC8102AA01GR-G Ic, Load Switch, 400Ma, Usp-4; Input Voltage Torex PMIC - Power Distribution Switches, Load Drivers
Voltage 1.2 V to 6 V 6V
Unlock Full Specs
to access all available technical data

Similar Products

POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers