Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 056369-XC8101AA01NR-
Packaging: Reel - TR
Features: Load Discharge
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed)
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Load: 1.8 V to 6 V
Rds On (Typ): 550 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SSOT-24
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C ROHS COMPLIANT: YES
IC PWR SWITCH P-CHAN 1:1 SSOT24
| Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | XC8101AA01NR-G | 84AH1193 | XC8101AA01NR-G |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - XC8101AA01NR-G | Power Load Sw, High Side, -40 To 85Deg C Rohs Compliant Torex | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 1.8 V to 6 V |