Torex Semiconductor, Ltd. PMIC - PMIC - Power Distribution Switches, Load Drivers - XC8101AA01MR-G XC8101AA01MR-G

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 056368-XC8101AA01MR- G Packaging: Reel - TR Features: Load Discharge Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Load: 1.8 V to 6 V Rds On (Typ): 650 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-25 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 056368-XC8101AA01MR- G Packaging: Reel - TR Features: Load Discharge Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Load: 1.8 V to 6 V Rds On (Typ): 650 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-25 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - XC8101AA01MR-G
XC8101AA01MR-G
PMIC - PMIC - Power Distribution Switches, Load Drivers - XC8101AA01MR-G XC8101AA01MR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 056368-XC8101AA01MR- G Packaging: Reel - TR Features: Load Discharge Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Load: 1.8 V to 6 V Rds On (Typ): 650 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-25 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 056368-XC8101AA01MR-G
Packaging: Reel - TR
Features: Load Discharge
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed)
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Load: 1.8 V to 6 V
Rds On (Typ): 650 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-25
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Power Load Sw, High Side, -40 To 85Deg C Rohs Compliant Torex - 84AH1192 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 85Deg C Rohs Compliant Torex
84AH1192
Power Load Sw, High Side, -40 To 85Deg C Rohs Compliant Torex 84AH1192
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - XC8101AA01MR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
XC8101AA01MR-G
PMIC - Power Distribution Switches, Load Drivers XC8101AA01MR-G
IC PWR SWITCH P-CHAN 1:1 SOT25

IC PWR SWITCH P-CHAN 1:1 SOT25

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number XC8101AA01MR-G 84AH1192 XC8101AA01MR-G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - XC8101AA01MR-G Power Load Sw, High Side, -40 To 85Deg C Rohs Compliant Torex PMIC - Power Distribution Switches, Load Drivers
Voltage 1.8 V to 6 V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-144 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details