Torex Semiconductor, Ltd. Dual Logic IC XC74WL08AASR

Description
IC GATE AND 2CH 2-INP 8MSOPB Product overview: XC74WL08AASR from Torex Semiconductor Ltd. is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-XC74WL08AASR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE AND 2CH 2-INP 8MSOPB Product overview: XC74WL08AASR from Torex Semiconductor Ltd. is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-XC74WL08AASR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Logic IC
705-XC74WL08AASR
Dual Logic IC 705-XC74WL08AASR
IC GATE AND 2CH 2-INP 8MSOPB Product overview: XC74WL08AASR from Torex Semiconductor Ltd. is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-XC74WL08AASR can be used for catalog matching and distributor lookup.

IC GATE AND 2CH 2-INP 8MSOPB Product overview: XC74WL08AASR from Torex Semiconductor Ltd. is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-XC74WL08AASR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - XC74WL08AASR - 043906-XC74WL08AASR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - XC74WL08AASR
043906-XC74WL08AASR
Logic - Logic - Gates and Inverters - XC74WL08AASR 043906-XC74WL08AASR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 043906-XC74WL08AASR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOPB Dimension: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 043906-XC74WL08AASR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOPB
Dimension: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - XC74WL08AASR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
XC74WL08AASR-ND
Gates and Inverters XC74WL08AASR-ND
AND Gate IC 2 Channel 8-MSOPB

AND Gate IC 2 Channel 8-MSOPB

Buy Now Datasheet
Logic - Gates and Inverters - XC74WL08AASR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
XC74WL08AASR
Logic - Gates and Inverters XC74WL08AASR
IC GATE AND 2CH 2-INP 8MSOPB

IC GATE AND 2CH 2-INP 8MSOPB

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - XC74WL08AASR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
XC74WL08AASR
Integrated Circuits (ICs) - Logic - Gates and Inverters XC74WL08AASR
IC GATE AND 2CH 2-INP 8MSOPB

IC GATE AND 2CH 2-INP 8MSOPB

Supplier's Site
Gates and Inverters - XC74WL08AASR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
XC74WL08AASR
Gates and Inverters XC74WL08AASR
AND Gate IC 2 Channel 8-MSOPB

AND Gate IC 2 Channel 8-MSOPB

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-XC74WL08AASR 043906-XC74WL08AASR XC74WL08AASR-ND XC74WL08AASR XC74WL08AASR XC74WL08AASR
Product Name Dual Logic IC Logic - Logic - Gates and Inverters - XC74WL08AASR Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND NOT; AND AND AND; AND Gate
Supply Voltage 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
Inputs 2 2 2 2
Propagation Delay 7.9 ns 7.9 ns 7.9 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND - MYXAF54RHC00/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54S02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Quad 2-input NOR gate - 74AHC02PW-Q100J - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
7 suppliers