Torex Semiconductor, Ltd. Logic - Logic - Gates and Inverters - XC74WL02AASR XC74WL02AASR

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1119091-XC74WL02AASR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOPB Dimension: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1119091-XC74WL02AASR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOPB Dimension: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - XC74WL02AASR - 1119091-XC74WL02AASR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - XC74WL02AASR
1119091-XC74WL02AASR
Logic - Logic - Gates and Inverters - XC74WL02AASR 1119091-XC74WL02AASR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1119091-XC74WL02AASR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOPB Dimension: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1119091-XC74WL02AASR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOPB
Dimension: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual Logic IC
705-XC74WL02AASR
Dual Logic IC 705-XC74WL02AASR
IC GATE NOR 2CH 2-INP 8MSOPB Product overview: XC74WL02AASR from Torex Semiconductor Ltd. is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-XC74WL02AASR can be used for catalog matching and distributor lookup.

IC GATE NOR 2CH 2-INP 8MSOPB Product overview: XC74WL02AASR from Torex Semiconductor Ltd. is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-XC74WL02AASR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - XC74WL02AASR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
XC74WL02AASR-ND
Gates and Inverters XC74WL02AASR-ND
NOR Gate IC 2 Channel 8-MSOPB

NOR Gate IC 2 Channel 8-MSOPB

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - XC74WL02AASR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
XC74WL02AASR
Integrated Circuits (ICs) - Logic - Gates and Inverters XC74WL02AASR
IC GATE NOR 2CH 2-INP 8MSOPB

IC GATE NOR 2CH 2-INP 8MSOPB

Supplier's Site
Logic - Gates and Inverters - XC74WL02AASR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
XC74WL02AASR
Logic - Gates and Inverters XC74WL02AASR
IC GATE NOR 2CH 2-INP 8MSOPB

IC GATE NOR 2CH 2-INP 8MSOPB

Supplier's Site Datasheet
Gates and Inverters - XC74WL02AASR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
XC74WL02AASR
Gates and Inverters XC74WL02AASR
NOR Gate IC 2 Channel 8-MSOPB

NOR Gate IC 2 Channel 8-MSOPB

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1119091-XC74WL02AASR 705-XC74WL02AASR XC74WL02AASR-ND XC74WL02AASR XC74WL02AASR XC74WL02AASR
Product Name Logic - Logic - Gates and Inverters - XC74WL02AASR Dual Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; NOR; NOR Gate NOR NOR NOR NOT; NOR NOR; NOR Gate
Supply Voltage 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
Inputs 2 2 2 2
Propagation Delay 7.5 ns 7.5 ns 7.5 ns
Low Level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NOR - AP54RHC02ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1371053-74AHC04BQ,115 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
6 suppliers
SN54F27 Triple 3-Input Positive-NOR Gates - 5962-8951001DA - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details
Logic Gates - 1658860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Supply Voltage 5.5 v
Logic Family CMOS; Multifunction
View Details