XOR (Exclusive OR) IC 1 Channel SOT-26
IC GATE XOR 1CH 2-INP SOT26
IC GATE XOR 1CH 2-INP SOT26
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | XC74UL86AAMR | XC74UL86AAMR | XC74UL86AAMR |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | XOR; XOR (Exclusive OR) | XOR | NOT; XOR |
| Supply Voltage | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | |
| Inputs | 2 | ||
| Operating Current | 8 mA | 1.00E-3 mA |