Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 214370-XC74UL32AAMR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-26
Dimension: SOT-23-6
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC GATE OR 1CH 2-INP SOT-26 Product overview: XC74UL32AAMR from Torex Semiconductor Ltd. is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-XC74UL32AAMR can be used for catalog matching and distributor lookup.
IC GATE OR 1CH 2-INP SOT26
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 214370-XC74UL32AAMR | 705-XC74UL32AAMR | XC74UL32AAMR | XC74UL32AAMR |
| Product Name | Logic - Logic - Gates and Inverters - XC74UL32AAMR | Logic IC | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; OR; OR Gate | OR | NOT; OR | OR; OR Gate |
| Supply Voltage | 2 V ~ 5.5 V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | 2V ~ 5.5V | |
| Inputs | 2 | 2 | 2 | |
| Propagation Delay | 7.5 ns | 7.5 ns | ||
| Low Level Output Current (Sink) | 8 mA | 8 mA |