Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 717057-XC74UL02AAMR
Series: 74UL
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-6
Number of Circuits: 1
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Logic Level - Low: 0.5 V ~ 1.65 V
Logic Level - High: 1.5 V ~ 3.85 V
Part Status: Obsolete(EOL)
Family Name: XC74UL02AA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.torex.co.jp
Manufacturer Package: SOT-26
Maximum Quiescent Current: 1μA
Introduction Date: October 10, 2002
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC GATE NOR 1CH 2-INP SOT26 Product overview: XC74UL02AAMR from Torex Semiconductor Ltd. is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-XC74UL02AAMR can be used for catalog matching and distributor lookup.
IC GATE NOR 1CH 2-INP SOT26
IC GATE NOR 1CH 2-INP SOT26
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 717057-XC74UL02AAMR | 705-XC74UL02AAMR | XC74UL02AAMR | XC74UL02AAMR | XC74UL02AAMR |
| Product Name | Logic - Logic - Gates and Inverters - XC74UL02AAMR | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; NOR; NOR Gate | NOR | NOR; NOR Gate | NOT; NOR | NOR |
| Supply Voltage | 2 V ~ 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | |
| Inputs | 2 | 2 | 2 | ||
| Propagation Delay | 7.5 ns | 7.5 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA |