Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6901D731ER-G

Description
Linear Voltage Regulator IC Negative Fixed 1 Output 200mA 6-USPC (1.8x2)
Description
Linear Voltage Regulator IC Negative Fixed 1 Output 200mA 6-USPC (1.8x2)
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6901D731ER-G is a negative voltage linear regulator from Quarktwin Technology Ltd. designed to provide a maximum output current of 200mA. It operates within an input voltage range of -2.4V to -12.4V and can output voltages from -0.9V to -12.0V, with an accuracy of ±1.5% for outputs below -2.0V and ±0.03V for outputs above -2.0V. The device features a low dropout voltage of 400mV at 100mA output and consumes a maximum of 100OºA of power, with a stand-by current of less than 0.1OºA. Protection features include overcurrent protection with a typical limit of 350mA and thermal shutdown at 150°C. The regulator is compatible with ceramic output capacitors and includes a built-in high-speed discharge function for the output capacitor. It operates over a temperature range of -40°C to +85°C and is available in SOT-25, SOT-89-5, and USP-6C packages. The product is also compliant with EU RoHS standards, making it environmentally friendly. This regulator is suitable for applications requiring negative power supplies, such as wireless LAN modules and digital cameras.

Datasheet Summary
Powered by GS/AI

The XC6901D731ER-G is a negative voltage linear regulator from Quarktwin Technology Ltd. designed to provide a maximum output current of 200mA. It operates within an input voltage range of -2.4V to -12.4V and can output voltages from -0.9V to -12.0V, with an accuracy of ±1.5% for outputs below -2.0V and ±0.03V for outputs above -2.0V. The device features a low dropout voltage of 400mV at 100mA output and consumes a maximum of 100OºA of power, with a stand-by current of less than 0.1OºA. Protection features include overcurrent protection with a typical limit of 350mA and thermal shutdown at 150°C. The regulator is compatible with ceramic output capacitors and includes a built-in high-speed discharge function for the output capacitor. It operates over a temperature range of -40°C to +85°C and is available in SOT-25, SOT-89-5, and USP-6C packages. The product is also compliant with EU RoHS standards, making it environmentally friendly. This regulator is suitable for applications requiring negative power supplies, such as wireless LAN modules and digital cameras.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6901D731ER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6901D731ER-G
Voltage Regulators - Linear XC6901D731ER-G
Linear Voltage Regulator IC Negative Fixed 1 Output 200mA 6-USPC (1.8x2)

Linear Voltage Regulator IC Negative Fixed 1 Output 200mA 6-USPC (1.8x2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6901D731ER-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897869 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active High; Active high, active low, open drain, push-pull
View Details
Voltage Reference - ATL432LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1066ACP - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details