The XC6901D441PR-G is a negative voltage linear regulator from Quarktwin Technology Ltd. designed to provide a maximum output current of 200mA. It operates within an input voltage range of -2.4V to -12.4V and can deliver output voltages from -0.9V to -12.0V. The device features an accuracy of ±1.5% for output voltages below -2.0V and ±0.03V for those above. It includes built-in protection circuits such as overcurrent protection with a typical limit of 350mA and thermal shutdown at 150°C. The regulator has a low dropout voltage of 400mV at 100mA output and consumes a maximum of 100OºA during operation, with a stand-by current of less than 0.1OºA. It is compatible with ceramic output capacitors and includes a high-speed discharge function for the output capacitor. The operating temperature range is from -40°C to +85°C, making it suitable for various applications including negative power supplies and mobile devices. The XC6901D441PR-G is available in a SOT-89-5 package and is compliant with EU RoHS standards.
Linear Voltage Regulator IC Negative Fixed 1 Output 200mA SOT-89-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6901D441PR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |