IC REG LINEAR -3.3V 200MA SOT25 Product overview: XC6901D331MR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -3.3V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -3.3V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6901D331MR-G can be used for catalog matching and distributor lookup.
IC REG LINEAR -3.3V 200MA SOT-25
Linear Voltage Regulator IC Negative Fixed 1 Output 200mA SOT-25
IC REG LINEAR -3.3V 200MA SOT-25
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1323659-XC6901D331MR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Negative
Voltage - Input (Max): -12.4V
Voltage - Output (Min/Fixed): -3.3V
Supplier Device Package: SOT-25
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: SC-74A, SOT-753
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 200 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC6901
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.142V @ 20mA
IC REG LINEAR -3.3V 200MA SOT25
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-XC6901D331MR-G | 893-XC6901D331MR-GDKR-ND | 1323659-XC6901D331MR-G | XC6901D331MR-G |
| Product Name | -3.3V 200MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |
| Package Type | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |
| Output Voltage | -3.3 volts | -3.3 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | |
| VIN | -12.4 volts | -12.4 volts |