Linear Voltage Regulator IC Negative Fixed 1 Output 200mA 6-USPC (1.8x2)
IC REG LINEAR -1.25V 200MA 6USPC
IC REG LINEAR -1.25V 200MA 6USPC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | XC6901D12BER-G-ND | XC6901D12BER-G | XC6901D12BER-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Negative | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 6-UFDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable |