Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6705A481MR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6705A481MR-G is a high-speed linear voltage regulator from Quarktwin Technology Ltd., designed to operate with an input voltage range of 3.5V to 20V and provide a fixed output voltage of 4.8V. It features a low supply current of 1.2µA and a maximum output current of 200mA, making it suitable for applications requiring efficient power management. The device includes built-in protection features such as current limit and thermal shutdown, ensuring safe operation under various conditions. This regulator also incorporates a soft-start function to minimize inrush current and overshoot during startup, achieving output voltage stabilization within 1.0ms. The XC6705A481MR-G is compatible with ceramic capacitors and is available in a compact SOT-25 package. It is suitable for a variety of applications, including industrial equipment, IoT devices, and consumer electronics, and is compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6705A481MR-G is a high-speed linear voltage regulator from Quarktwin Technology Ltd., designed to operate with an input voltage range of 3.5V to 20V and provide a fixed output voltage of 4.8V. It features a low supply current of 1.2µA and a maximum output current of 200mA, making it suitable for applications requiring efficient power management. The device includes built-in protection features such as current limit and thermal shutdown, ensuring safe operation under various conditions. This regulator also incorporates a soft-start function to minimize inrush current and overshoot during startup, achieving output voltage stabilization within 1.0ms. The XC6705A481MR-G is compatible with ceramic capacitors and is available in a compact SOT-25 package. It is suitable for a variety of applications, including industrial equipment, IoT devices, and consumer electronics, and is compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6705A481MR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6705A481MR-G
Voltage Regulators - Linear XC6705A481MR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6705A481MR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385184 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1067ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details