The XC6702DH11ER-G is a high-speed linear voltage regulator from Quarktwin Technology Ltd. designed to operate with an input voltage range of 4.5V to 36V, with an absolute maximum rating of 42V. It provides a fixed output voltage, internally trimmed, with options ranging from 1.8V to 18.0V and an output current capability of 300mA. The device features low supply current of 40OºA and a standby current of just 0.1OºA when the CE pin is activated. Protection features include over-current protection, thermal shutdown, and a soft start function to limit inrush current during startup. The dropout voltage is specified at 350mV under a load of 100mA with a 5.0V output. The XC6702 series is suitable for various applications, including industrial equipment, domestic appliances, and portable devices. It is compliant with the EU RoHS Directive and is available in multiple package types, including USP-6C, SOT-89-5, and SOP-8FD.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-USPC (1.8x2)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6702DH11ER-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |