Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6702DF71PR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6702DF71PR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed for high-speed performance with a maximum input voltage of 36V and an output current capability of 300mA. It features a fixed output voltage range from 1.8V to 18.0V, with an accuracy of ±1%. The device incorporates several protection features, including over-current protection, thermal shutdown, and a soft start function to limit inrush current during startup. The typical supply current is low at 40OºA, and the device can enter a standby mode, reducing the supply current to 0.1OºA. The dropout voltage is specified at 350mV when delivering 100mA at 5.0V output. The XC6702 series is suitable for various applications, including industrial equipment, domestic appliances, and portable devices. It is compliant with the EU RoHS Directive and is available in multiple package options, including SOT-89-5.

Datasheet Summary
Powered by GS/AI

The XC6702DF71PR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed for high-speed performance with a maximum input voltage of 36V and an output current capability of 300mA. It features a fixed output voltage range from 1.8V to 18.0V, with an accuracy of ±1%. The device incorporates several protection features, including over-current protection, thermal shutdown, and a soft start function to limit inrush current during startup. The typical supply current is low at 40OºA, and the device can enter a standby mode, reducing the supply current to 0.1OºA. The dropout voltage is specified at 350mV when delivering 100mA at 5.0V output. The XC6702 series is suitable for various applications, including industrial equipment, domestic appliances, and portable devices. It is compliant with the EU RoHS Directive and is available in multiple package options, including SOT-89-5.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6702DF71PR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6702DF71PR-G
Voltage Regulators - Linear XC6702DF71PR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6702DF71PR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1900527P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details