Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6702DF71ER-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-USPC (1.8x2)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-USPC (1.8x2)
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6702DF71ER-G is a high-speed linear voltage regulator from Quarktwin Technology Ltd. designed for a wide input voltage range of 4.5V to 36V, with an absolute maximum rating of 42V. It provides a fixed output voltage, internally trimmed, available from 1.8V to 18.0V with an accuracy of ±1%. The device can supply up to 300mA of output current and features a low supply current of 40OºA, making it suitable for power-sensitive applications. Key protection features include over-current protection, thermal shutdown, and a soft start function to limit inrush current during startup. The XC6702DF71ER-G also supports a standby mode with a supply current as low as 0.1OºA when the CE pin is activated. It is compatible with low-ESR ceramic capacitors for output stability and is compliant with EU RoHS directives, ensuring it is environmentally friendly. This regulator is suitable for various applications, including industrial equipment, domestic appliances, and portable devices.

Datasheet Summary
Powered by GS/AI

The XC6702DF71ER-G is a high-speed linear voltage regulator from Quarktwin Technology Ltd. designed for a wide input voltage range of 4.5V to 36V, with an absolute maximum rating of 42V. It provides a fixed output voltage, internally trimmed, available from 1.8V to 18.0V with an accuracy of ±1%. The device can supply up to 300mA of output current and features a low supply current of 40OºA, making it suitable for power-sensitive applications. Key protection features include over-current protection, thermal shutdown, and a soft start function to limit inrush current during startup. The XC6702DF71ER-G also supports a standby mode with a supply current as low as 0.1OºA when the CE pin is activated. It is compatible with low-ESR ceramic capacitors for output stability and is compliant with EU RoHS directives, ensuring it is environmentally friendly. This regulator is suitable for various applications, including industrial equipment, domestic appliances, and portable devices.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6702DF71ER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6702DF71ER-G
Voltage Regulators - Linear XC6702DF71ER-G
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-USPC (1.8x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-USPC (1.8x2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6702DF71ER-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products