The XC6702DC41ER-G is a CMOS linear voltage regulator with a maximum input voltage of 36V and a fixed output voltage range from 1.8V to 18.0V, with an accuracy of ±1%. It supports an output current of up to 300mA and features low supply current consumption of 40OºA (typical) and a standby current of just 0.1OºA. The device includes built-in protection circuits for over-current and thermal shutdown, ensuring reliable operation under varying conditions. The regulator incorporates a soft start function to limit inrush current during startup, enhancing stability. It is compatible with low-ESR capacitors, such as ceramic capacitors, for output stability. The XC6702 series is suitable for applications in industrial equipment, domestic appliances, and portable AV devices. The product is available in multiple package options, including USP-6C, SOT-89-5, and SOP-8FD, and complies with EU RoHS directives, making it an environmentally friendly choice.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-USPC (1.8x2)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6702DC41ER-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |