Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SOPFD
IC REG LINEAR 12V 300MA 8SOPFD
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | XC6702DC01QR-G-ND | XC6702DC01QR-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | |
| Special Features | Input Overcurrent Protection | Enable |