Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6702D971QR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SOPFD
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SOPFD
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6702D971QR-G is a high-speed linear voltage regulator from Quarktwin Technology Ltd. designed to operate with an input voltage range of 4.5V to 36V, with an absolute maximum rating of 42V. It provides a fixed output voltage, internally trimmed, with options ranging from 1.8V to 18.0V and an output current capability of 300mA. The device features low supply current of 40OºA and a standby current of just 0.1OºA, making it suitable for power-sensitive applications. Key protection features include over-current protection, thermal shutdown, and a soft start function to limit inrush current during startup. The XC6702D971QR-G is compatible with low-ESR capacitors, such as ceramic types, for output stability. It is packaged in a compact SOP-8FD format and complies with EU RoHS directives, ensuring it is environmentally friendly. Applications include industrial equipment, domestic appliances, and portable AV devices.

Datasheet Summary
Powered by GS/AI

The XC6702D971QR-G is a high-speed linear voltage regulator from Quarktwin Technology Ltd. designed to operate with an input voltage range of 4.5V to 36V, with an absolute maximum rating of 42V. It provides a fixed output voltage, internally trimmed, with options ranging from 1.8V to 18.0V and an output current capability of 300mA. The device features low supply current of 40OºA and a standby current of just 0.1OºA, making it suitable for power-sensitive applications. Key protection features include over-current protection, thermal shutdown, and a soft start function to limit inrush current during startup. The XC6702D971QR-G is compatible with low-ESR capacitors, such as ceramic types, for output stability. It is packaged in a compact SOP-8FD format and complies with EU RoHS directives, ensuring it is environmentally friendly. Applications include industrial equipment, domestic appliances, and portable AV devices.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6702D971QR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6702D971QR-G
Voltage Regulators - Linear XC6702D971QR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SOPFD

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SOPFD

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6702D971QR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1220667 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details
Voltage Reference - TLVH431NAIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 2911ADM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details