The XC6702D331PR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed for high-speed operation with a maximum input voltage of 36V and an output current capability of 300mA. It features a fixed output voltage of 3.3V, achieved through internal laser trimming, with an accuracy of ±1%. The device includes built-in protection features such as over-current protection, thermal shutdown, and a soft start function to limit inrush current during startup. The typical supply current is 40OºA, and it can enter a standby mode with a supply current as low as 0.1OºA when the CE pin is driven low. The XC6702D331PR-G is suitable for various applications, including industrial equipment, domestic appliances, and portable devices, and is compliant with EU RoHS directives. It is available in a SOT-89-5 package.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6702D331PR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |