The XC6701DG82JR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with a maximum input voltage of 28V. It features a selectable output voltage range from 1.8V to 18V in 0.1V increments, achieved through laser trimming. The device supports an output current of over 150mA, with a current limit of 200mA, and has a dropout voltage of 300mV at 20mA output. This regulator includes built-in overcurrent protection and thermal shutdown features, ensuring reliable operation under varying conditions. The chip enable (CE) function allows for power-saving standby mode, reducing power consumption to less than 0.1OºA. The XC6701 series is compatible with low ESR ceramic capacitors, enhancing stability and performance. It operates within a temperature range of -40°C to 85°C for the XC6701B/D variants and up to 105°C for the XC6701A variant. The product is available in multiple package options, including SOT-25, SOT-89, SOT-223, and TO-252, making it versatile for various applications such as mobile devices, car audio systems, and digital cameras.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-252
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6701DG82JR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |